General Purpose Amplifier 1 Circuit 8-VSP
Operational Amplifiers - Op Amps 40V Sgl Op Amp 50uV 40V 10mA 500mW 3nA
IC OPAMP GP 1 CIRCUIT 8VSP
General Purpose Amplifier 1 Circuit 8-VSP
IC OPAMP GP 1 CIRCUIT 8VSP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJMOP277GR-TE1TR-ND | NJMOP277GR-TE1 | NJMOP277GR-TE1 | NJMOP277GR-TE1 | NJMOP277GR-TE1 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.7600 milliamps | 0.7600 milliamps | 0.7600 milliamps | ||
| Slew Rate | 0.7000 V/µs | 0.7000 V/µs | 7.00E-7 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | MSOP; "8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)" | SSOP; SOP; MSOP; 8-LSSOP, 8-MSOP (0.110\", 2.80mm Width) | Surface Mount | ||
| Standards | RoHS |