Nisshinbo Micro Devices Inc. Instrumentation, Op Amps, Buffer Amps NJMOP1772E-TE2

Description
General Purpose Amplifier 1 Circuit 8-SOP
Request a Quote Datasheet
Description
General Purpose Amplifier 1 Circuit 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 2129-NJMOP1772E-TE2TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
2129-NJMOP1772E-TE2TR-ND
Instrumentation, Op Amps, Buffer Amps 2129-NJMOP1772E-TE2TR-ND
General Purpose Amplifier 1 Circuit 8-SOP

General Purpose Amplifier 1 Circuit 8-SOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJMOP1772E-TE2 - 929178-NJMOP1772E-TE2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJMOP1772E-TE2
929178-NJMOP1772E-TE2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJMOP1772E-TE2 929178-NJMOP1772E-TE2
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 929178-NJMOP1772E-TE 2 Operating Temperature Range: -40°C ~ 105°C Features: General Purpose Amplifier 1 Circuit - 8-SOP Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NJMOP1772 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2000 Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.33.0001

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 929178-NJMOP1772E-TE2
Operating Temperature Range: -40°C ~ 105°C
Features: General Purpose Amplifier 1 Circuit - 8-SOP
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NJMOP1772
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.33.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
NJMOP1772E-TE2
Precision Amplifiers NJMOP1772E-TE2
Precision Amplifiers Precision Op Amp 60uV 115dB

Precision Amplifiers Precision Op Amp 60uV 115dB

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NJMOP1772E-TE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NJMOP1772E-TE2
Integrated Circuits (ICs) - Linear - Amplifiers NJMOP1772E-TE2
IC OPAMP GP 1 CIRCUIT 8SOP

IC OPAMP GP 1 CIRCUIT 8SOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - NJMOP1772E-TE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NJMOP1772E-TE2
Instrumentation, OP Amps, Buffer Amps NJMOP1772E-TE2
General Purpose Amplifier 1 Circuit 8-SOP

General Purpose Amplifier 1 Circuit 8-SOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJMOP1772E-TE2 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NJMOP1772E-TE2
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NJMOP1772E-TE2
IC OPAMP GP 1 CIRCUIT 8SOP

IC OPAMP GP 1 CIRCUIT 8SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 2129-NJMOP1772E-TE2TR-ND 929178-NJMOP1772E-TE2 NJMOP1772E-TE2 NJMOP1772E-TE2 NJMOP1772E-TE2 NJMOP1772E-TE2
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJMOP1772E-TE2 Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 2.6 milliamps 2.6 milliamps 2.6 milliamps
Slew Rate 0.3000 V/µs 3.00E-7 V/µs 0.3000 V/µs
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOP; 8-SOP Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage (VS) 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051205QPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details
Audio Amplifier ICs - 2467593 - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type U-QFN2020-10
View Details
Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702BSBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers