Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 124030-NJMOP07M
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.17 V/μs
Current - Input Bias: 1.8nA
Voltage - Input Offset: 60μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DMP
Supply Voltage - Operating: ±3 V to 22 V
Operating Supply Current: 2.7mA
Gain Bandwidth Product (GBP): 500kHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit 8-DMP
IC OPAMP GP 1 CIRCUIT 8DMP
IC OPAMP GP 1 CIRCUIT 8DMP
General Purpose Amplifier 1 Circuit 8-DMP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 124030-NJMOP07M | 2129-NJMOP07M-ND | NJMOP07M | NJMOP07M | NJMOP07M |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJMOP07M | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 3 to 22 volts | 6 volts | |||
| Source Current (IS) | 2.7 milliamps | 2.7 milliamps | 2.7 milliamps | 2.7 milliamps | |
| VOS | 0.0600 millivolts | 0.0600 millivolts | |||
| IBIAS | 0.0018 µA | 0.0018 µA | |||
| GBW | 0.5000 MHz | 0.5000 MHz |