General Purpose Amplifier 1 Circuit 8-DMP
IC OPAMP GP 1 CIRCUIT 8DMP
IC OPAMP GP 1 CIRCUIT 8DMP
General Purpose Amplifier 1 Circuit 8-DMP
OPERATIONAL AMPLIFIERS - OP AMPS LOW OFFSET LOW DRIFT. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 1 CIRCUIT 8DMP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJMOP-07M-ND | NJMOP-07M | NJMOP-07M | NJMOP-07M | 218129547 | NJMOP-07M |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC Chip | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 2.7 milliamps | 2.7 milliamps | 2.7 milliamps | |||
| Slew Rate | 0.1700 V/µs | 1.70E-7 V/µs | 0.1700 V/µs | 0.1700 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | -40degC ~ 85degC | SOIC; 8-SOIC (0.209\", 5.30mm Width) | Surface Mount | ||
| Life Cycle Stage | Removed | Removed; Obsolete |