Nisshinbo Micro Devices Inc. Instrumentation, Op Amps, Buffer Amps NJM8530F-TE1

Description
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5 (MTP5)
Request a Quote Datasheet
Description
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5 (MTP5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 2129-NJM8530F-TE1TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
2129-NJM8530F-TE1TR-ND
Instrumentation, Op Amps, Buffer Amps 2129-NJM8530F-TE1TR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5 (MTP5)

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5 (MTP5)

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM8530F-TE1 - 887320-NJM8530F-TE1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM8530F-TE1
887320-NJM8530F-TE1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM8530F-TE1 887320-NJM8530F-TE1
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 887320-NJM8530F-TE1 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5 (MTP5) Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: NJM8530 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 (MTP5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.33.0001

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 887320-NJM8530F-TE1
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5 (MTP5)
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: NJM8530
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5 (MTP5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.33.0001

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NJM8530F-TE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NJM8530F-TE1
Instrumentation, OP Amps, Buffer Amps NJM8530F-TE1
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5 (MTP5)

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5 (MTP5)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NJM8530F-TE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NJM8530F-TE1
Integrated Circuits (ICs) - Linear - Amplifiers NJM8530F-TE1
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM8530F-TE1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NJM8530F-TE1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NJM8530F-TE1
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NJM8530F-TE1 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NJM8530F-TE1
Instrumentation, OP Amps, Buffer Amps NJM8530F-TE1
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 2129-NJM8530F-TE1TR-ND 887320-NJM8530F-TE1 NJM8530F-TE1 NJM8530F-TE1 NJM8530F-TE1 NJM8530F-TE1
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM8530F-TE1 Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.3200 milliamps 0.3200 milliamps 0.3200 milliamps
Slew Rate 0.4000 V/µs 0.4000 V/µs 4.00E-7 V/µs 0.4000 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT; SC-74A, SOT-753 SOT; SOT23; SOT-23-5 (MTP5) SOT; SC-74A, SOT-753 Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data