Nisshinbo Micro Devices Inc. Instrumentation, Op Amps, Buffer Amps NJM8524V-TE2

Description
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SSOP
Request a Quote Datasheet
Description
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 2129-NJM8524V-TE2TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
2129-NJM8524V-TE2TR-ND
Instrumentation, Op Amps, Buffer Amps 2129-NJM8524V-TE2TR-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM8524V-TE2 - 929177-NJM8524V-TE2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM8524V-TE2
929177-NJM8524V-TE2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM8524V-TE2 929177-NJM8524V-TE2
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 929177-NJM8524V-TE2 Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SSOP Package: 14-LSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NJM8524 Categories: Integrated Circuits (ICs) Case / Package: 14-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2000 Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.33.0001

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 929177-NJM8524V-TE2
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SSOP
Package: 14-LSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NJM8524
Categories: Integrated Circuits (ICs)
Case / Package: 14-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.33.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NJM8524V-TE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NJM8524V-TE2
Integrated Circuits (ICs) - Linear - Amplifiers NJM8524V-TE2
IC OPAMP GP 4 CIRCUIT 14SSOP

IC OPAMP GP 4 CIRCUIT 14SSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM8524V-TE2 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NJM8524V-TE2
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NJM8524V-TE2
IC OPAMP GP 4 CIRCUIT 14SSOP

IC OPAMP GP 4 CIRCUIT 14SSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NJM8524V-TE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NJM8524V-TE2
Instrumentation, OP Amps, Buffer Amps NJM8524V-TE2
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 2129-NJM8524V-TE2TR-ND 929177-NJM8524V-TE2 NJM8524V-TE2 NJM8524V-TE2 NJM8524V-TE2
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM8524V-TE2 Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.1500 milliamps 0.1500 milliamps 0.1500 milliamps
Slew Rate 0.0250 V/µs 2.50E-8 V/µs 0.0250 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "14-LSSOP (0.173"", 4.40mm Width)" SSOP; SOP; 14-SSOP Surface Mount SSOP; SOP; 14-LSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data