Win Source Part Number: 1353467-NJM8080V-TE1
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
Mfr: Nisshinbo Micro Devices Inc.
Product Status: Active
Package / Case: 8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-SSOP
Base Product Number: NJM8080
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
ECCN: EAR99
Current - Supply: 4.5mA
Number of Circuits: 2
Amplifier Type: Audio
Slew Rate: 4V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 50 nA
Voltage - Input Offset: 500 µV
Voltage - Supply Span (Min): 4 V
Voltage - Supply Span (Max): 36 V
Audio Amplifier 2 Circuit 8-SSOP
IC AUDIO 2 CIRCUIT 8SSOP
IC AUDIO 2 CIRCUIT 8SSOP
Audio Amplifier 2 Circuit 8-SSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1353467-NJM8080V-TE1 | 2129-NJM8080V-TE1TR-ND | NJM8080V-TE1 | NJM8080V-TE1 | NJM8080V-TE1 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 4.5 milliamps | 4.5 milliamps | 4.5 milliamps | 4.5 milliamps | |
| VOS | 0.5000 millivolts | 0.5000 millivolts | |||
| IBIAS | 0.0500 µA | 0.0500 µA | |||
| GBW | 10 MHz | 10 MHz | |||
| Slew Rate | 4 V/µs | 4 V/µs | 4.00E-6 V/µs | 4 V/µs |