Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-220F
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 808900-NJM79M24FA
Packaging: Bulk
Mounting Style: Through Hole
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete (End Of Life)
Output Configuration: Negative
Voltage - Output (Min/Fixed): -24V
Supplier Device Package: TO-220F
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: -40V
PSRR: 66dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: TO-220-3 Full Pack
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 6mA
IC REG LINEAR -24V 500MA TO220F
IC REG LINEAR -24V 500MA TO220F
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 2129-NJM79M24FA-ND | 808900-NJM79M24FA | NJM79M24FA | NJM79M24FA |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NJM79M24FA | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Negative | Negative | ||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | TO-220; Other; TO-220-3 Full Pack | TO-220; Other; TO-220-3 Full Pack | ||
| Special Features | Over Temperature, Short Circuit |