Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-220F
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060387-NJM79M12FA
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Negative Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: -12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-220F
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -12V
Operating Supply Current: 6mA
PSRR: 71dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 100
IC REG LINEAR -12V 500MA TO220F
IC REG LINEAR -12V 500MA TO220F
Linear Voltage Regulators -12V .5A 3 Terminal
IC REG LINEAR -12V 500MA TO220F
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 2129-NJM79M12FA-ND | 060387-NJM79M12FA | NJM79M12FA | 564-NJM79M12FA | NJM79M12FA | NJM79M12FA |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NJM79M12FA | PMIC - Voltage Regulators - Linear | IC REG LINEAR -12V 500MA TO220F | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Negative | Negative | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | TO-220; Other; TO-220-3 Full Pack | TO-220; Other; TO-220F | TO-220; Other; TO-220-3 Full Pack | TO-220 | ||
| Special Features | Over Temperature, Short Circuit |