Nisshinbo Micro Devices Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NJM79M09FA

Description
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-220F
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 2129-NJM79M09FA-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
2129-NJM79M09FA-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2129-NJM79M09FA-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-220F

Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-220F

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NJM79M09FA - 209229-NJM79M09FA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NJM79M09FA
209229-NJM79M09FA
PMIC - PMIC - Voltage Regulators - Linear - NJM79M09FA 209229-NJM79M09FA
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209229-NJM79M09FA Packaging: Bulk Mounting: Through Hole Regulator Topology: Negative Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: -9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TO-220F Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -9V Operating Supply Current: 5mA PSRR: 54dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 209229-NJM79M09FA
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Negative Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: -9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-220F
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -9V
Operating Supply Current: 5mA
PSRR: 54dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NJM79M09FA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NJM79M09FA
PMIC - Voltage Regulators - Linear NJM79M09FA
IC REG LINEAR -9V 500MA TO220F

IC REG LINEAR -9V 500MA TO220F

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NJM79M09FA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NJM79M09FA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NJM79M09FA
IC REG LINEAR -9V 500MA TO220F

IC REG LINEAR -9V 500MA TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 2129-NJM79M09FA-ND 209229-NJM79M09FA NJM79M09FA NJM79M09FA
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NJM79M09FA PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Negative Negative
Output Voltage Type Fixed Fixed; Fixed
Package Type TO-220; Other; TO-220-3 Full Pack TO-220; Other; TO-220F TO-220
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25890HRTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Gate Drivers - A4919GLPTR-5-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Regulators - 1913783 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type Other; So
View Details
PMIC - Voltage Regulators - Linear - ADP3335ACP-3.3-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details