Win Source Part Number: 790707-NJM79M06FA
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: TO-220-3 Full Pack
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Output Current: 500mA
Family Name: NJM79M06
Output Voltage: -6V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA
PSRR: 57dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: TO-220F
Voltage Input MAX: -35V
Alternative Parts (Cross-Reference): TS7906ACI C0; TS7906ACM RN; TS79M06CZ; TS7906ACZ C0;
Introduction Date: March 14, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 100
IC REG LINEAR -6V 500MA TO220F
IC REG LINEAR -6V 500MA TO220F
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 790707-NJM79M06FA | NJM79M06FA | NJM79M06FA |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NJM79M06FA | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard; Low Dropout | ||
| Output Polarity | Negative | ||
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | TO-220; Other; TO-220-3 Full Pack | TO-220 |