Nisshinbo Micro Devices Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NJM79L09SU3-TE1

Description
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-89-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 2129-NJM79L09SU3-TE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
2129-NJM79L09SU3-TE1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2129-NJM79L09SU3-TE1DKR-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-89-3

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-89-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 2129-NJM79L09SU3-TE1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
2129-NJM79L09SU3-TE1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2129-NJM79L09SU3-TE1CT-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-89-3

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-89-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 2129-NJM79L09SU3-TE1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
2129-NJM79L09SU3-TE1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2129-NJM79L09SU3-TE1TR-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-89-3

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-89-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1356764-NJM79L09SU3-TE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1356764-NJM79L09SU3-TE1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1356764-NJM79L09SU3-TE1
Win Source Part Number: 1356764-NJM79L09SU3- TE1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. Mfr: Nisshinbo Micro Devices Inc. Package: Tape & Reel Product Status: Active Package / Case: TO-243AA Supplier Device Package: SOT-89-3 Base Product Number: NJM79L09 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Output Type: Fixed Output Configuration: Negative Number of Regulators: 1 Voltage - Input (Max): -30V Voltage - Output (Min/Fixed): -9V Voltage Dropout (Max): 2V @ 100mA Current - Output: 100mA Current - Quiescent (Iq): 6 mA PSRR: 68dB (120Hz) Control Features: Enable Protection Features: Over Current, Over Temperature

Win Source Part Number: 1356764-NJM79L09SU3-TE1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
Mfr: Nisshinbo Micro Devices Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Base Product Number: NJM79L09
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Output Type: Fixed
Output Configuration: Negative
Number of Regulators: 1
Voltage - Input (Max): -30V
Voltage - Output (Min/Fixed): -9V
Voltage Dropout (Max): 2V @ 100mA
Current - Output: 100mA
Current - Quiescent (Iq): 6 mA
PSRR: 68dB (120Hz)
Control Features: Enable
Protection Features: Over Current, Over Temperature

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NJM79L09SU3-TE1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NJM79L09SU3-TE1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NJM79L09SU3-TE1
IC REG LINEAR -9V 100MA SOT89-3

IC REG LINEAR -9V 100MA SOT89-3

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
NJM79L09SU3-TE1
PMIC - Voltage Regulators - Linear NJM79L09SU3-TE1
IC REG LINEAR -9V 100MA SOT89-3

IC REG LINEAR -9V 100MA SOT89-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NJM79L09SU3-TE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NJM79L09SU3-TE1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NJM79L09SU3-TE1
IC REG LINEAR -9V 100MA SOT89-3

IC REG LINEAR -9V 100MA SOT89-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 2129-NJM79L09SU3-TE1DKR-ND 1356764-NJM79L09SU3-TE1 NJM79L09SU3-TE1 NJM79L09SU3-TE1 NJM79L09SU3-TE1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Negative Negative Negative
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; TO-243AA SOT89; Other; Tape & Reel Other; TO-243AA
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4954ELPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - CAT6221-PPTD-GT3 - 865824-CAT6221-PPTD-GT3 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
Battery Chargers - BQ24210DQCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1915243 - RS Components, Ltd.
Specs
Output Polarity Negative
Package Type Other; So
IQ 2.00E-4 amps
View Details