Nisshinbo Micro Devices Inc. PMIC - PMIC - Voltage Regulators - Linear - NJM79L09A NJM79L09A

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 007597-NJM79L09A Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Negative Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: -9V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: TO-92-3 Maximum Input Voltage: -30V Nominal Output Voltage (Min/Fixed): -9V Operating Supply Current: 6mA PSRR: 67dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 007597-NJM79L09A Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Negative Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: -9V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: TO-92-3 Maximum Input Voltage: -30V Nominal Output Voltage (Min/Fixed): -9V Operating Supply Current: 6mA PSRR: 67dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NJM79L09A - 007597-NJM79L09A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NJM79L09A
007597-NJM79L09A
PMIC - PMIC - Voltage Regulators - Linear - NJM79L09A 007597-NJM79L09A
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 007597-NJM79L09A Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Negative Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: -9V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: TO-92-3 Maximum Input Voltage: -30V Nominal Output Voltage (Min/Fixed): -9V Operating Supply Current: 6mA PSRR: 67dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 007597-NJM79L09A
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: -9V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-92-3
Maximum Input Voltage: -30V
Nominal Output Voltage (Min/Fixed): -9V
Operating Supply Current: 6mA
PSRR: 67dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 2129-NJM79L09A-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
2129-NJM79L09A-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2129-NJM79L09A-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NJM79L09A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NJM79L09A
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NJM79L09A
IC REG LINEAR -9V 100MA TO92-3

IC REG LINEAR -9V 100MA TO92-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NJM79L09A - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NJM79L09A
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NJM79L09A
IC REG LINEAR -9V 100MA TO92-3

IC REG LINEAR -9V 100MA TO92-3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NJM79L09A - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NJM79L09A
PMIC - Voltage Regulators - Linear NJM79L09A
IC REG LINEAR -9V 100MA TO92-3

IC REG LINEAR -9V 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 007597-NJM79L09A 2129-NJM79L09A-ND NJM79L09A NJM79L09A NJM79L09A
Product Name PMIC - PMIC - Voltage Regulators - Linear - NJM79L09A Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Negative Negative Negative
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type TO-92; Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data