Nisshinbo Micro Devices Inc. PMIC - PMIC - Voltage Regulators - Linear - NJM79L08A NJM79L08A

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209225-NJM79L08A Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Negative Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: -8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: TO-92-3 Maximum Input Voltage: -30V Nominal Output Voltage (Min/Fixed): -8V Operating Supply Current: 6mA PSRR: 68dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209225-NJM79L08A Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Negative Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: -8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: TO-92-3 Maximum Input Voltage: -30V Nominal Output Voltage (Min/Fixed): -8V Operating Supply Current: 6mA PSRR: 68dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NJM79L08A - 209225-NJM79L08A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NJM79L08A
209225-NJM79L08A
PMIC - PMIC - Voltage Regulators - Linear - NJM79L08A 209225-NJM79L08A
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209225-NJM79L08A Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Negative Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: -8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: TO-92-3 Maximum Input Voltage: -30V Nominal Output Voltage (Min/Fixed): -8V Operating Supply Current: 6mA PSRR: 68dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 209225-NJM79L08A
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: -8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-92-3
Maximum Input Voltage: -30V
Nominal Output Voltage (Min/Fixed): -8V
Operating Supply Current: 6mA
PSRR: 68dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 2129-NJM79L08A-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
2129-NJM79L08A-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2129-NJM79L08A-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NJM79L08A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NJM79L08A
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NJM79L08A
IC REG LINEAR -8V 100MA TO92-3

IC REG LINEAR -8V 100MA TO92-3

Supplier's Site
PMIC - Voltage Regulators - Linear - NJM79L08A - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NJM79L08A
PMIC - Voltage Regulators - Linear NJM79L08A
IC REG LINEAR -8V 100MA TO92-3

IC REG LINEAR -8V 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 209225-NJM79L08A 2129-NJM79L08A-ND NJM79L08A NJM79L08A
Product Name PMIC - PMIC - Voltage Regulators - Linear - NJM79L08A Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Negative Negative
Output Voltage Type Fixed; Fixed Fixed
Package Type TO-92; Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3935KLQTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 36-BSOP (0.295", 7.50mm Width)
VIN 4.75 to 5.25 volts
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Voltage Regulators - 1916825 - RS Components, Ltd.
Specs
Output Polarity Negative
Package Type Other; So
IQ 2.00E-4 amps
View Details
Battery Chargers - BQ24060DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details