Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 209223-NJM79L06L2A
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: -6V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-92-3
Maximum Input Voltage: -30V
Nominal Output Voltage (Min/Fixed): -6V
Operating Supply Current: 6mA
PSRR: 68dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC REG LDO -6V 0.1A TO92-3 Product overview: NJM79L06L2A from NJR Corporation/NJRC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -6V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -6V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NJM79L06L2A can be used for catalog matching and distributor lookup.
IC REG LINEAR -6V 100MA TO92-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 209223-NJM79L06L2A | 699-NJM79L06L2A | NJM79L06L2A |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NJM79L06L2A | -6V 0.1A LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | ||
| Output Polarity | Negative | ||
| Output Voltage Type | Fixed; Fixed | Fixed | |
| Package Type | TO-92; Other; TO-92-3 | Other; Tube/Rail | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |