Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 209219-NJM7918FA
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Negative Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: -18V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-220F
Maximum Input Voltage: -40V
Nominal Output Voltage (Min/Fixed): -18V
Operating Supply Current: 6mA
PSRR: 66dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 100
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220F
IC REG LINEAR -18V 1.5A TO220F
IC REG LINEAR -18V 1.5A TO220F
IC REG LINEAR -18V 1.5A TO220F
Linear Voltage Regulators -18V 1.5A 3 Terminal
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 209219-NJM7918FA | 2129-NJM7918FA-ND | NJM7918FA | NJM7918FA | NJM7918FA | NJM7918FA |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NJM7918FA | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Negative | Negative | Negative | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | TO-220; Other; TO-220F | TO-220; Other; TO-220-3 Full Pack | TO-220; Other; TO-220-3 Full Pack | TO-220 | ||
| Life Cycle Stage | Maturity; Active |