Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220F
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 209217-NJM7915FA
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Negative Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: -15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-220F
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -15V
Operating Supply Current: 6mA
PSRR: 67dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Quantity per package: 100
IC REG LINEAR -15V 1.5A TO220F
IC REG LINEAR -15V 1.5A TO220F
Linear Voltage Regulators -15V 1.5A 3 Terminal
IC REG LINEAR -15V 1.5A TO220F
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 2129-NJM7915FA-ND | 209217-NJM7915FA | NJM7915FA | NJM7915FA | NJM7915FA | NJM7915FA |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NJM7915FA | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Negative | Negative | Negative | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | TO-220; Other; TO-220-3 Full Pack | TO-220; Other; TO-220F | TO-220 | TO-220; Other; TO-220-3 Full Pack | ||
| Special Features | Over Temperature, Short Circuit |