Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220F
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060371-NJM7905FA
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: TO-220-3 Full Pack
Manufacturer Device Package: TO-220F
Standard Package: 100
Catalog: Negative Fixed and Adjustable
Regulator Topology: Negative Fixed
Voltage - Output: -5V
Current - Output: 1.5A
Number of Regulators: 1
Voltage - Input: Down to -35V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC REG LINEAR -5V 1.5A TO220F
IC REG LINEAR -5V 1.5A TO220F
IC REG LINEAR -5V 1.5A TO220F
Linear Voltage Regulators -5V 1.5A 3 Terminal
IC REG LINEAR -5V 1.5A TO220F
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 2129-NJM7905FA-ND | 060371-NJM7905FA | 564-NJM7905FA | NJM7905FA | NJM7905FA | NJM7905FA | NJM7905FA |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits(ICs) | IC REG LINEAR -5V 1.5A TO220F | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Negative | Negative | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | TO-220; Other; TO-220-3 Full Pack | TO-220; Other; TO-220-3 Full Pack | TO-220; Other; TO-220-3 Full Pack | TO-220; Other; TO-220-3 Full Pack | TO-220 | ||
| Special Features | Over Temperature, Short Circuit |