Nisshinbo Micro Devices Inc. Voltage Regulators - Linear NJM78M20FA

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220F
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220F
Datasheet
Datasheet Summary
Powered by GS/AI

The NJM78M20FA is a 3-terminal positive voltage regulator from Quarktwin Technology Ltd., designed to provide a fixed output voltage of 20V with a maximum output current of 500mA. It features internal current limiting, thermal overload protection, and safe-area compensation, ensuring robust performance and reliability. The device operates within an input voltage range of 23V to 35V and is capable of maintaining stable output under varying load conditions, with load regulation specifications of up to 200mV. The quiescent current is rated between 4mA and 6mA, depending on the operating conditions. Additionally, it offers excellent ripple rejection of 53dB to 65dB, making it suitable for applications requiring low noise levels. The NJM78M20FA is available in TO-220F and TO-252 package outlines, facilitating easy integration into various circuit designs.

Datasheet Summary
Powered by GS/AI

The NJM78M20FA is a 3-terminal positive voltage regulator from Quarktwin Technology Ltd., designed to provide a fixed output voltage of 20V with a maximum output current of 500mA. It features internal current limiting, thermal overload protection, and safe-area compensation, ensuring robust performance and reliability. The device operates within an input voltage range of 23V to 35V and is capable of maintaining stable output under varying load conditions, with load regulation specifications of up to 200mV. The quiescent current is rated between 4mA and 6mA, depending on the operating conditions. Additionally, it offers excellent ripple rejection of 53dB to 65dB, making it suitable for applications requiring low noise levels. The NJM78M20FA is available in TO-220F and TO-252 package outlines, facilitating easy integration into various circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NJM78M20FA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NJM78M20FA
Voltage Regulators - Linear NJM78M20FA
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220F

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220F

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NJM78M20FA
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060275P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - ATL432BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details