Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 1083052-NJM78M18FA
Packaging: Bulk
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-220F
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 18V
Operating Supply Current: 6mA
PSRR: 65dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220F
IC REG LINEAR 18V 500MA TO220F
IC REG LINEAR 18V 500MA TO220F
IC REG LINEAR 18V 500MA TO220F
Linear Voltage Regulators 18V .5A 3 Terminal
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1083052-NJM78M18FA | 2129-NJM78M18FA-ND | NJM78M18FA | NJM78M18FA | NJM78M18FA | NJM78M18FA |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NJM78M18FA | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | TO-220; Other; TO-220F | TO-220; Other; TO-220-3 Full Pack | TO-220 | TO-220; Other; TO-220-3 Full Pack | ||
| Life Cycle Stage | Maturity; Active | |||||
| Output Voltage | 18 volts | 18 volts | 18 volts | 18 volts |