Nisshinbo Micro Devices Inc. PMIC - PMIC - Voltage Regulators - Linear - NJM78M12FA NJM78M12FA

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060369-NJM78M12FA Packaging: Bulk Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TO-220F Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 12V Operating Supply Current: 6mA PSRR: 70dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060369-NJM78M12FA Packaging: Bulk Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TO-220F Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 12V Operating Supply Current: 6mA PSRR: 70dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NJM78M12FA - 060369-NJM78M12FA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NJM78M12FA
060369-NJM78M12FA
PMIC - PMIC - Voltage Regulators - Linear - NJM78M12FA 060369-NJM78M12FA
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060369-NJM78M12FA Packaging: Bulk Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TO-220F Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 12V Operating Supply Current: 6mA PSRR: 70dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060369-NJM78M12FA
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-220F
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 12V
Operating Supply Current: 6mA
PSRR: 70dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 2129-NJM78M12FA-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
2129-NJM78M12FA-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2129-NJM78M12FA-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220F

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220F

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NJM78M12FA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NJM78M12FA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NJM78M12FA
IC REG LINEAR 12V 500MA TO220F

IC REG LINEAR 12V 500MA TO220F

Supplier's Site
PMIC - Voltage Regulators - Linear - NJM78M12FA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NJM78M12FA
PMIC - Voltage Regulators - Linear NJM78M12FA
IC REG LINEAR 12V 500MA TO220F

IC REG LINEAR 12V 500MA TO220F

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
NJM78M12FA
Linear Voltage Regulators NJM78M12FA
Linear Voltage Regulators 12V .5A 3 Terminal

Linear Voltage Regulators 12V .5A 3 Terminal

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 060369-NJM78M12FA 2129-NJM78M12FA-ND NJM78M12FA NJM78M12FA NJM78M12FA
Product Name PMIC - PMIC - Voltage Regulators - Linear - NJM78M12FA Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Linear Voltage Regulators
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type TO-220; Other; TO-220F TO-220; Other; TO-220-3 Full Pack TO-220
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - A8698ELJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers
Battery Chargers - BQ24073RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3302AR4 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.1000 amps
View Details
Voltage Regulators - 2412882 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details