Manufacturer: NJR-Corporation-NJRC
Win Source Part Number: 209214-NJM78M08FA-#Z
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: TO-220-3 Full Pack
Manufacturer Device Package: TO-220F
Regulator Topology: Positive Fixed
Voltage - Output: 8V
Current - Output: 500mA
Number of Regulators: 1
Voltage - Input: Up to 35V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 8V 500mA TO-220F Product overview: NJM78M08FA-#ZZZB from NJR Corporation/NJRC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 500mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NJM78M08FA-#ZZZB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 209214-NJM78M08FA-#ZZZB | 699-NJM78M08FA-#ZZZB |
| Product Name | Integrated Circuits(ICs) | 8V 500mA LDO Voltage Regulator IC |
| Package Type | TO-220; Other; TO-220-3 Full Pack | Other; Bulk |