Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060365-NJM78M06FA
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-220F
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 6V
Operating Supply Current: 6mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220F
IC REG LINEAR 6V 500MA TO220F
Linear Voltage Regulators 6V .5A 3 Terminal
IC REG LINEAR 6V 500MA TO220F
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 060365-NJM78M06FA | 2129-NJM78M06FA-ND | NJM78M06FA | NJM78M06FA | NJM78M06FA |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NJM78M06FA | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | |||
| Package Type | TO-220; Other; TO-220F | TO-220; Other; TO-220-3 Full Pack | TO-220 | ||
| Life Cycle Stage | Maturity; Active |