Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
Alternative Parts (Cross-Reference): Cross
Manufacturer: Nisshinbo Micro Devices Inc.
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Output Configuration: Positive
Output Type: Fixed
Current - Quiescent (Iq): 6 mA
Current - Output: 500mA
PSRR: 80dB (120Hz)
IC REG LINEAR 5V 500MA TO252-3
IC REG LINEAR 5V 500MA TO252-3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 2129-NJM78M05SDL1-TE1TR-ND | NJM78M05SDL1-TE1 | NJM78M05SDL1-TE1 | |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; Tape & Reel (TR) Cut Tape (CT) Digi-Reel® | ||
| Special Features | Input Overcurrent Protection |