Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220F
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060363-NJM78M05FA
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-220F
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 6mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): L7805CP; NJM#7805FA; KIA7805API;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 500MA TO220F
Linear Voltage Regulators 5V .5A 3 Terminal
IC REG LINEAR 5V 500MA TO220F
IC REG LINEAR 5V 500MA TO220F
IC REG LINEAR 5V 500MA TO220F
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 2129-NJM78M05FA-ND | 060363-NJM78M05FA | NJM78M05FA | NJM78M05FA | 564-NJM78M05FA | NJM78M05FA | NJM78M05FA |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NJM78M05FA | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | IC REG LINEAR 5V 500MA TO220F | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | TO-220; Other; TO-220-3 Full Pack | TO-220; Other; TO-220F | TO-220; Other; TO-220-3 Full Pack | TO-220; Other; TO-220-3 Full Pack | |||
| Special Features | Over Temperature, Short Circuit |