Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89
IC REG LINEAR 5V 100MA SOT89
IC REG LINEAR 5V 100MA SOT89
Linear Voltage Regulators 3 T Pos Vs W/Reset
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 2129-NJM78LR05DU-TE1TR-ND | NJM78LR05DU-TE1 | NJM78LR05DU-TE1 | NJM78LR05DU-TE1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | SOT89; Other; SOT-89-5/6 | SOT89 | ||
| Special Features | Over Temperature, Short Circuit | Reset |