Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-DIP
IC REG LINEAR 5V 100MA 8DIP
IC REG LINEAR 5V 100MA 8DIP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 2129-NJM78LR05BD#-ND | NJM78LR05BD# | NJM78LR05BD# |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | ||
| Special Features | Over Temperature, Short Circuit | Reset |