Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Win Source Part Number: 988558-NJM78L10SU3-T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 35V
Voltage - Output (Min/Fixed): 10V
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 64dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
Current - Quiescent (Iq): 6 mA
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: 190-NJM78L10SU3-TE1T
Base Product Number: NJM78L10
Voltage Dropout (Max): 1.7V @ 100mA
IC REG LINEAR 10V 100MA SOT89-3
IC REG LINEAR 10V 100MA SOT89-3
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 2129-NJM78L10SU3-TE1TR-ND | 988558-NJM78L10SU3-TE1 | NJM78L10SU3-TE1 | NJM78L10SU3-TE1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-243AA | SOT89; Other; Tape & Reel (TR) | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |