Nisshinbo Micro Devices Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NJM78L06L2A

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 2129-NJM78L06L2A-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
2129-NJM78L06L2A-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2129-NJM78L06L2A-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NJM78L06L2A - 105850-NJM78L06L2A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NJM78L06L2A
105850-NJM78L06L2A
PMIC - PMIC - Voltage Regulators - Linear - NJM78L06L2A 105850-NJM78L06L2A
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 105850-NJM78L06L2A Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: TO-92-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 6V Operating Supply Current: 6mA PSRR: 67dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 105850-NJM78L06L2A
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 6V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-92-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 6V
Operating Supply Current: 6mA
PSRR: 67dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NJM78L06L2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NJM78L06L2A
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NJM78L06L2A
IC REG LINEAR 6V 100MA TO92-3

IC REG LINEAR 6V 100MA TO92-3

Supplier's Site
PMIC - Voltage Regulators - Linear - NJM78L06L2A - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NJM78L06L2A
PMIC - Voltage Regulators - Linear NJM78L06L2A
IC REG LINEAR 6V 100MA TO92-3

IC REG LINEAR 6V 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 2129-NJM78L06L2A-ND 105850-NJM78L06L2A NJM78L06L2A NJM78L06L2A
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NJM78L06L2A Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-92-3 TO-92
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data