Nisshinbo Micro Devices Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NJM7812FA

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220F
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 2129-NJM7812FA-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
2129-NJM7812FA-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2129-NJM7812FA-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220F

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220F

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NJM7812FA - 060340-NJM7812FA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NJM7812FA
060340-NJM7812FA
PMIC - PMIC - Voltage Regulators - Linear - NJM7812FA 060340-NJM7812FA
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060340-NJM7812FA Packaging: Bulk Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Family Name: NJM7812 Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TO-220F Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 12V Operating Supply Current: 6mA PSRR: 71dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Alternative Parts (Cross-Reference): TS7812CI C0; BA7812CP; TS7812CI; TS7812ACI; Introduction Date: March 14, 1998 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060340-NJM7812FA
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Family Name: NJM7812
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-220F
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 12V
Operating Supply Current: 6mA
PSRR: 71dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): TS7812CI C0; BA7812CP; TS7812CI; TS7812ACI;
Introduction Date: March 14, 1998
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
NJM7812FA
Linear Voltage Regulators NJM7812FA
Linear Voltage Regulators 12V 1.5A 3 Terminal

Linear Voltage Regulators 12V 1.5A 3 Terminal

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NJM7812FA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NJM7812FA
PMIC - Voltage Regulators - Linear NJM7812FA
IC REG LINEAR 12V 1.5A TO220F

IC REG LINEAR 12V 1.5A TO220F

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NJM7812FA - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NJM7812FA
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NJM7812FA
IC REG LINEAR 12V 1.5A TO220F

IC REG LINEAR 12V 1.5A TO220F

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NJM7812FA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NJM7812FA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NJM7812FA
IC REG LINEAR 12V 1.5A TO220F

IC REG LINEAR 12V 1.5A TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 2129-NJM7812FA-ND 060340-NJM7812FA NJM7812FA NJM7812FA NJM7812FA NJM7812FA
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NJM7812FA Linear Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard; Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type TO-220; Other; TO-220-3 Full Pack TO-220; Other; TO-220F TO-220; Other; TO-220-3 Full Pack TO-220
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data