Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220F
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060337-NJM7808FA
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: TO-220-3 Full Pack
Manufacturer Device Package: TO-220F
Standard Package: 100
Catalog: 5V to 10V
Regulator Topology: Positive Fixed
Voltage - Output: 8V
Current - Output: 1.5A
Number of Regulators: 1
Voltage - Input: Up to 35V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 8V 1.5A TO220F
Linear Voltage Regulators 8V 1.5A 3 Terminal
IC REG LINEAR 8V 1.5A TO220F
IC REG LINEAR 8V 1.5A TO220F
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 2129-NJM7808FA-ND | 060337-NJM7808FA | NJM7808FA | NJM7808FA | NJM7808FA | NJM7808FA |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits(ICs) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | TO-220; Other; TO-220-3 Full Pack | TO-220; Other; TO-220-3 Full Pack | TO-220; Other; TO-220-3 Full Pack | TO-220 | ||
| Special Features | Over Temperature, Short Circuit |