NJR Corporation PMIC - PMIC - Voltage Regulators - Linear - NJM7805 NJM7805

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060334-NJM7805 Packaging: Bulk Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TO-220F Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 6mA PSRR: 78dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060334-NJM7805 Packaging: Bulk Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TO-220F Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 6mA PSRR: 78dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NJM7805 - 060334-NJM7805 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NJM7805
060334-NJM7805
PMIC - PMIC - Voltage Regulators - Linear - NJM7805 060334-NJM7805
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060334-NJM7805 Packaging: Bulk Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TO-220F Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 6mA PSRR: 78dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060334-NJM7805
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-220F
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 6mA
PSRR: 78dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore
5V 1.5A LDO Voltage Regulator IC
699-NJM7805
5V 1.5A LDO Voltage Regulator IC 699-NJM7805
IC REG LDO 5V 1.5A TO220F Product overview: NJM7805 from NJR Corporation/NJRC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NJM7805 can be used for catalog matching and distributor lookup.

IC REG LDO 5V 1.5A TO220F Product overview: NJM7805 from NJR Corporation/NJRC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NJM7805 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 060334-NJM7805 699-NJM7805
Product Name PMIC - PMIC - Voltage Regulators - Linear - NJM7805 5V 1.5A LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type TO-220; Other; TO-220F Other; Bulk
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 276974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; Other; SOT-23-5
IOUT 0.0200 amps
View Details
Battery Chargers - BQ24014DRCRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3.6V 200MA SOT23 LDO Voltage Regulator IC - 699-ADP3330ART-3.6-RL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Motor Drivers, Controllers - A3977SEDTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 44-LCC (J-Lead)
IOUT 2.5 amps
VIN 3 to 5.5 volts
View Details