NJR Corporation 2 V 37 V 150mA LDO Voltage Regulator IC NJM723M(TE2)

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 2 V ~ 37 V 150mA 14-DMP Product overview: NJM723M(TE2) from NJR Corporation/NJRC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 V, 37 V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2 V, 37 V, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NJM723M(TE2) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 2 V ~ 37 V 150mA 14-DMP Product overview: NJM723M(TE2) from NJR Corporation/NJRC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 V, 37 V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2 V, 37 V, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NJM723M(TE2) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2 V 37 V 150mA LDO Voltage Regulator IC
699-NJM723M(TE2)
2 V 37 V 150mA LDO Voltage Regulator IC 699-NJM723M(TE2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 2 V ~ 37 V 150mA 14-DMP Product overview: NJM723M(TE2) from NJR Corporation/NJRC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 V, 37 V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2 V, 37 V, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NJM723M(TE2) can be used for catalog matching and distributor lookup.

Linear Voltage Regulator IC Positive Adjustable 1 Output 2 V ~ 37 V 150mA 14-DMP Product overview: NJM723M(TE2) from NJR Corporation/NJRC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 V, 37 V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2 V, 37 V, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NJM723M(TE2) can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 004008-NJM723M(TE2) - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
004008-NJM723M(TE2)
Integrated Circuits(ICs) 004008-NJM723M(TE2)
Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 004008-NJM723M(TE2) Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -20°C ~ 75°C Package: 14-SOIC (0.209", 5.30mm Width) Manufacturer Device Package: 14-DMP Regulator Topology: Positive Adjustable Voltage - Output: 2 V ~ 37 V Current - Output: 150mA Number of Regulators: 1 Voltage - Input: 9.5 V ~ 40 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: NJR-Corporation-NJRC
Win Source Part Number: 004008-NJM723M(TE2)
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -20°C ~ 75°C
Package: 14-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package: 14-DMP
Regulator Topology: Positive Adjustable
Voltage - Output: 2 V ~ 37 V
Current - Output: 150mA
Number of Regulators: 1
Voltage - Input: 9.5 V ~ 40 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-NJM723M(TE2) 004008-NJM723M(TE2)
Product Name 2 V 37 V 150mA LDO Voltage Regulator IC Integrated Circuits(ICs)
Package Type Other; Tube SOIC; Other; 14-SOIC (0.209", 5.30mm Width)
Unlock Full Specs
to access all available technical data