Manufacturer: NJR-Corporation-NJRC
Win Source Part Number: 004007-NJM723M(TE1)
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -20°C ~ 75°C
Package: 14-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package: 14-DMP
Regulator Topology: Positive Adjustable
Voltage - Output: 2 V ~ 37 V
Current - Output: 150mA
Number of Regulators: 1
Voltage - Input: 9.5 V ~ 40 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 2 V ~ 37 V 150mA 14-DMP Product overview: NJM723M(TE1) from NJR Corporation/NJRC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 V, 37 V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2 V, 37 V, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NJM723M(TE1) can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 004007-NJM723M(TE1) | 699-NJM723M(TE1) |
| Product Name | Integrated Circuits(ICs) | 2 V 37 V 150mA LDO Voltage Regulator IC |
| Package Type | SOIC; Other; 14-SOIC (0.209", 5.30mm Width) | Other; Tube |