IC REG LDO ADJ 0.15A 14DMP Product overview: NJM723 from NJR Corporation/NJRC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NJM723 can be used for catalog matching and distributor lookup.
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060332-NJM723
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 150mA
Output Voltage: 2 V to 37 V
Categories: Integrated Circuits
Status: Active
Case / Package: 14-DMP
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 2V
PSRR: 86dB to 74dB (50Hz to 10kHz)
Maximum Output Voltage: 37V
Control Protection Operating Temperature: -20°C to 75°C
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-NJM723 | 060332-NJM723 |
| Product Name | 0.15A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NJM723 |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |
| Package Type | Other; Tube/Rail | Other; 14-DMP |
| Output Voltage | 2 to 37 volts | 2 volts |
| IOUT | 0.1500 amps | 0.1500 amps |
| Regulator Type | Low Dropout |