Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 045223-NJM592M
Packaging: Tube/Rail
Applications: Differential
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DMP
Channel Output Current: 24mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC VIDEO AMP DIFF IN/OUT 8-DMP Product overview: NJM592M from NJR Corporation/NJRC is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-NJM592M can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 045223-NJM592M | 737-NJM592M |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - NJM592M | Video Amps And Module |
| Package Type | 8-DMP | Tube/Rail |