Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 025372-NJM592D8
Packaging: Tube/Rail
Applications: Differential
Number of Circuits: 1
Mounting: Through Hole
Output Type: Differential
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DIP
Channel Output Current: 24mA
Alternative Parts (Cross-Reference): MAX4102ESA+T; TL592BI-8D; TL592B-8DRE4;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Video Amp, 1 Differential 8-DIP
IC AMP DIFFERENTIAL 8DIP
IC AMP DIFFERENTIAL 8DIP
Video Amp 1 Differential 8-DIP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 025372-NJM592D8 | 2129-NJM592D8-ND | NJM592D8 | NJM592D8 | NJM592D8 | NJM592D8 |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - NJM592D8 | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amplifiers | Video Amps and Modules |
| Package Type | DIP; 8-DIP | DIP; "8-DIP (0.300"", 7.62mm)" | 8-DIP | DIP; 8-DIP (0.300\", 7.62mm) |