Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060328-NJM5534M
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 500nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C
Case / Package: 8-DMP
Supply Voltage - Operating: ±3 V to 22 V
Operating Supply Current: 4mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 100
General Purpose Amplifier 1 Circuit 8-DMP
IC OPAMP GP 1 CIRCUIT 8DMP
Operational Amplifiers - Op Amps Single Low Noise
IC OPAMP GP 1 CIRCUIT 8DMP
General Purpose Amplifier 1 Circuit 8-DMP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 060328-NJM5534M | 2129-NJM5534M-ND | NJM5534M | NJM5534M | NJM5534M | NJM5534M |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM5534M | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 3 to 22 volts | 6 volts | ||||
| Source Current (IS) | 4 milliamps | 4 milliamps | 4 milliamps | 4 milliamps | ||
| VOS | 0.5000 millivolts | 0.5000 millivolts | ||||
| IBIAS | 0.5000 µA | 0.5000 µA | ||||
| GBW | 10 MHz | 10 MHz |