Nisshinbo Micro Devices Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM5532DD NJM5532DD

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 045221-NJM5532DD Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 8 V/μs Current - Input Bias: 200nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C Case / Package: 8-DIP Supply Voltage - Operating: ±3 V to 20 V Operating Supply Current: 9mA Channel Output Current: 38mA Gain Bandwidth Product (GBP): 10MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 045221-NJM5532DD Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 8 V/μs Current - Input Bias: 200nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C Case / Package: 8-DIP Supply Voltage - Operating: ±3 V to 20 V Operating Supply Current: 9mA Channel Output Current: 38mA Gain Bandwidth Product (GBP): 10MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM5532DD - 045221-NJM5532DD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM5532DD
045221-NJM5532DD
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM5532DD 045221-NJM5532DD
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 045221-NJM5532DD Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 8 V/μs Current - Input Bias: 200nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C Case / Package: 8-DIP Supply Voltage - Operating: ±3 V to 20 V Operating Supply Current: 9mA Channel Output Current: 38mA Gain Bandwidth Product (GBP): 10MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 045221-NJM5532DD
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 8 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C
Case / Package: 8-DIP
Supply Voltage - Operating: ±3 V to 20 V
Operating Supply Current: 9mA
Channel Output Current: 38mA
Gain Bandwidth Product (GBP): 10MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 2129-NJM5532DD-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
2129-NJM5532DD-ND
Instrumentation, Op Amps, Buffer Amps 2129-NJM5532DD-ND
General Purpose Amplifier 2 Circuit 8-DIP

General Purpose Amplifier 2 Circuit 8-DIP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM5532DD - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NJM5532DD
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NJM5532DD
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NJM5532DD
Operational Amplifiers - Op Amps NJM5532DD
Operational Amplifiers - Op Amps Dual Low Noise

Operational Amplifiers - Op Amps Dual Low Noise

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NJM5532DD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NJM5532DD
Instrumentation, OP Amps, Buffer Amps NJM5532DD
General Purpose Amplifier 2 Circuit 8-DIP

General Purpose Amplifier 2 Circuit 8-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NJM5532DD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NJM5532DD
Integrated Circuits (ICs) - Linear - Amplifiers NJM5532DD
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 045221-NJM5532DD 2129-NJM5532DD-ND NJM5532DD NJM5532DD NJM5532DD NJM5532DD
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM5532DD Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 3 to 20 volts 44 volts
Source Current (IS) 9 milliamps 9 milliamps 9 milliamps 9 milliamps
VOS 0.5000 millivolts 0.5000 millivolts
IBIAS 0.2000 µA 0.2000 µA
GBW 10 MHz 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP-8
Number of Pins 8
View Details
TLV2442AM Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751102Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
Analog - MTLM108AMD - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9063301MCA - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 4 MHz
View Details