Manufacturer: NJR-Corporation-NJRC
Win Source Part Number: 003998-NJM4741M(TE2)
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package: 14-DMP
Number of Circuits: 4
Amplifier Type: General Purpose
Slew Rate: 1.6 V/μs
Gain Bandwidth Product: 3.5MHz
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Current - Supply: 7mA
Voltage - Supply, Single/Dual (±): ±4 V ~ 20 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC OPAMP GP 3.5MHZ 14DMP Product overview: NJM4741M(TE2) from NJR Corporation/NJRC is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.5MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM4741M(TE2) can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 003998-NJM4741M(TE2) | 687-NJM4741M(TE2) |
| Product Name | Integrated Circuits(ICs) | 3.5MHZ Operational Amplifier IC |
| Slew Rate | 1.6 V/µs |