Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060323-NJM4741D
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 1.6 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-DIP
Supply Voltage - Operating: ±4 V to 20 V
Operating Supply Current: 7mA
Gain Bandwidth Product (GBP): 3.5MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 25
General Purpose Amplifier 4 Circuit 14-DIP
General Purpose Amplifier 4 Circuit 14-DIP
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14DIP
Operational Amplifiers - Op Amps Quad High Gain
IC OPAMP GP 4 CIRCUIT 14DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 060323-NJM4741D | 2129-NJM4741D-ND | NJM4741D | NJM4741D | NJM4741D | NJM4741D | NJM4741D |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM4741D | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 4 to 20 volts | 8 volts | 8 volts | ||||
| Source Current (IS) | 7 milliamps | 5 milliamps | 5 milliamps | 5 milliamps | |||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | ||||
| IBIAS | 0.1000 µA | 0.0600 µA | 0.0600 µA | ||||
| GBW | 3.5 MHz | 3.5 MHz | 3.5 MHz |