Audio Amplifier 2 Circuit 8-SSOP
IC AUDIO 2 CIRCUIT 8SSOP
IC AUDIO 2 CIRCUIT 8SSOP
IC AUDIO 2 CIRCUIT 8SSOP
Audio Amplifier 2 Circuit 8-SSOP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJM4580V-TE2TR-ND | NJM4580V-TE2 | NJM4580V-TE2 | NJM4580V-TE2 | NJM4580V-TE2 | NJM4580V-TE2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 6 milliamps | 6 milliamps | 6 milliamps | |||
| Slew Rate | 5 V/µs | 5.00E-6 V/µs | 5 V/µs | 5 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | "8-LSSOP (0.173"", 4.40mm Width)" | Surface Mount | SSOP; SOP; 8-LSSOP (0.173\", 4.40mm Width) | |||
| Supply Voltage (VS) | 36 volts | 4 volts |