Manufacturer: NJR-Corporation-NJRC
Win Source Part Number: 003997-NJM4580E-TE2
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-EMP
Number of Circuits: 2
Amplifier Type: Audio
Slew Rate: 5 V/μs
Gain Bandwidth Product: 15MHz
Current - Input Bias: 100nA
Voltage - Input Offset: 500μV
Current - Supply: 6mA
Current - Output / Channel: 50mA
Voltage - Supply, Single/Dual (±): 4 V ~ 36 V, ±2 V ~ 18 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 003997-NJM4580E-TE2 |
| Product Name | Integrated Circuits(ICs) |