Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060321-NJM4580D
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: Audio
Slew Rate: 5 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 6mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 15MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Audio Amplifier 2 Circuit 8-DIP
IC AUDIO 2 CIRCUIT 8DIP
IC AUDIO 2 CIRCUIT 8DIP
Audio Amplifier 2 Circuit 8-DIP
IC AUDIO 2 CIRCUIT 8DIP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 060321-NJM4580D | 2129-NJM4580D-ND | NJM4580D | NJM4580D | NJM4580D | NJM4580D | NJM4580D |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM4580D | Instrumentation, Op Amps, Buffer Amps | Audio Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 4 to 36 volts | 4 volts | 4 volts | ||||
| Source Current (IS) | 6 milliamps | 6 milliamps | 6 milliamps | 6 milliamps | |||
| VOS | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||
| IBIAS | 0.1000 µA | 0.1000 µA | 0.1000 µA | ||||
| GBW | 15 MHz | 15 MHz | 15 MHz |