NJR Corporation Integrated Circuits(ICs) NJM4565M-TE2

Description
Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 003993-NJM4565M-TE2 Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.209", 5.30mm Width) Manufacturer Device Package: 8-DMP Number of Circuits: 2 Amplifier Type: General Purpose Slew Rate: 4 V/μs Gain Bandwidth Product: 10MHz Current - Input Bias: 50nA Voltage - Input Offset: 500μV Current - Supply: 4.5mA Voltage - Supply, Single/Dual (±): ±4 V ~ 18 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 003993-NJM4565M-TE2 Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.209", 5.30mm Width) Manufacturer Device Package: 8-DMP Number of Circuits: 2 Amplifier Type: General Purpose Slew Rate: 4 V/μs Gain Bandwidth Product: 10MHz Current - Input Bias: 50nA Voltage - Input Offset: 500μV Current - Supply: 4.5mA Voltage - Supply, Single/Dual (±): ±4 V ~ 18 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 003993-NJM4565M-TE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
003993-NJM4565M-TE2
Integrated Circuits(ICs) 003993-NJM4565M-TE2
Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 003993-NJM4565M-TE2 Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.209", 5.30mm Width) Manufacturer Device Package: 8-DMP Number of Circuits: 2 Amplifier Type: General Purpose Slew Rate: 4 V/μs Gain Bandwidth Product: 10MHz Current - Input Bias: 50nA Voltage - Input Offset: 500μV Current - Supply: 4.5mA Voltage - Supply, Single/Dual (±): ±4 V ~ 18 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: NJR-Corporation-NJRC
Win Source Part Number: 003993-NJM4565M-TE2
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package: 8-DMP
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 4 V/μs
Gain Bandwidth Product: 10MHz
Current - Input Bias: 50nA
Voltage - Input Offset: 500μV
Current - Supply: 4.5mA
Voltage - Supply, Single/Dual (±): ±4 V ~ 18 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NJM4565M-TE2
Operational Amplifiers - Op Amps NJM4565M-TE2
Operational Amplifiers - Op Amps Dual

Operational Amplifiers - Op Amps Dual

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number 003993-NJM4565M-TE2 NJM4565M-TE2
Product Name Integrated Circuits(ICs) Operational Amplifiers - Op Amps
Unlock Full Specs
to access all available technical data

Similar Products

Precision Low Power CMOS Operational Amplifier - ALD1732PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.25 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Audio Amplifier ICs - 2449781 - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type SSOP; SOP; SSOP-14
View Details
BUF634 250mA High-Speed Buffer - BUF634FKTTTE3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
7 suppliers