IC OPAMP GP 10MHZ 8DMP Product overview: NJM4565M-T1 from NJR Corporation/NJRC is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM4565M-T1 can be used for catalog matching and distributor lookup.
Manufacturer: NJR-Corporation-NJRC
Win Source Part Number: 003991-NJM4565M-T1
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package: 8-DMP
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 4 V/μs
Gain Bandwidth Product: 10MHz
Current - Input Bias: 50nA
Voltage - Input Offset: 500μV
Current - Supply: 4.5mA
Voltage - Supply, Single/Dual (±): ±4 V ~ 18 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 687-NJM4565M-T1 | 003991-NJM4565M-T1 |
| Product Name | 10MHZ Operational Amplifier IC | Integrated Circuits(ICs) |
| Slew Rate | 4 V/µs |