NJR Corporation 10MHZ Operational Amplifier IC NJM4565D-#ZZZB

Description
IC OPAMP GP 10MHZ 8DIP Product overview: NJM4565D-#ZZZB from NJR Corporation/NJRC is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM4565D-#ZZZB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 10MHZ 8DIP Product overview: NJM4565D-#ZZZB from NJR Corporation/NJRC is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM4565D-#ZZZB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10MHZ Operational Amplifier IC - 687-NJM4565D-#ZZZB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MHZ Operational Amplifier IC
687-NJM4565D-#ZZZB
10MHZ Operational Amplifier IC 687-NJM4565D-#ZZZB
IC OPAMP GP 10MHZ 8DIP Product overview: NJM4565D-#ZZZB from NJR Corporation/NJRC is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM4565D-#ZZZB can be used for catalog matching and distributor lookup.

IC OPAMP GP 10MHZ 8DIP Product overview: NJM4565D-#ZZZB from NJR Corporation/NJRC is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM4565D-#ZZZB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits(ICs) - 209200-NJM4565D-#ZZZB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
209200-NJM4565D-#ZZZB
Integrated Circuits(ICs) 209200-NJM4565D-#ZZZB
Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 209200-NJM4565D-#ZZZ B Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Manufacturer Device Package: 8-DIP Number of Circuits: 2 Amplifier Type: General Purpose Slew Rate: 4 V/μs Gain Bandwidth Product: 10MHz Current - Input Bias: 50nA Voltage - Input Offset: 500μV Current - Supply: 4.5mA Voltage - Supply, Single/Dual (±): ±4 V ~ 18 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: NJR-Corporation-NJRC
Win Source Part Number: 209200-NJM4565D-#ZZZB
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Manufacturer Device Package: 8-DIP
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 4 V/μs
Gain Bandwidth Product: 10MHz
Current - Input Bias: 50nA
Voltage - Input Offset: 500μV
Current - Supply: 4.5mA
Voltage - Supply, Single/Dual (±): ±4 V ~ 18 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 687-NJM4565D-#ZZZB 209200-NJM4565D-#ZZZB
Product Name 10MHZ Operational Amplifier IC Integrated Circuits(ICs)
Slew Rate 4 V/µs
Unlock Full Specs
to access all available technical data