NJR Corporation Integrated Circuits(ICs) NJM4560MD(TE2)

Description
Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 003986-NJM4560MD(TE2 ) Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.209", 5.30mm Width) Manufacturer Device Package: 8-DMP Number of Circuits: 2 Amplifier Type: General Purpose Slew Rate: 4 V/μs Gain Bandwidth Product: 10MHz Current - Input Bias: 40nA Voltage - Input Offset: 500μV Current - Supply: 4.3mA Voltage - Supply, Single/Dual (±): ±4 V ~ 18 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 003986-NJM4560MD(TE2 ) Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.209", 5.30mm Width) Manufacturer Device Package: 8-DMP Number of Circuits: 2 Amplifier Type: General Purpose Slew Rate: 4 V/μs Gain Bandwidth Product: 10MHz Current - Input Bias: 40nA Voltage - Input Offset: 500μV Current - Supply: 4.3mA Voltage - Supply, Single/Dual (±): ±4 V ~ 18 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 003986-NJM4560MD(TE2) - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
003986-NJM4560MD(TE2)
Integrated Circuits(ICs) 003986-NJM4560MD(TE2)
Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 003986-NJM4560MD(TE2 ) Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.209", 5.30mm Width) Manufacturer Device Package: 8-DMP Number of Circuits: 2 Amplifier Type: General Purpose Slew Rate: 4 V/μs Gain Bandwidth Product: 10MHz Current - Input Bias: 40nA Voltage - Input Offset: 500μV Current - Supply: 4.3mA Voltage - Supply, Single/Dual (±): ±4 V ~ 18 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: NJR-Corporation-NJRC
Win Source Part Number: 003986-NJM4560MD(TE2)
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package: 8-DMP
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 4 V/μs
Gain Bandwidth Product: 10MHz
Current - Input Bias: 40nA
Voltage - Input Offset: 500μV
Current - Supply: 4.3mA
Voltage - Supply, Single/Dual (±): ±4 V ~ 18 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
10MHZ Operational Amplifier IC - 687-NJM4560MD(TE2) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MHZ Operational Amplifier IC
687-NJM4560MD(TE2)
10MHZ Operational Amplifier IC 687-NJM4560MD(TE2)
IC OPAMP GP 10MHZ 8DMP Product overview: NJM4560MD(TE2) from NJR Corporation/NJRC is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM4560MD(TE2) can be used for catalog matching and distributor lookup.

IC OPAMP GP 10MHZ 8DMP Product overview: NJM4560MD(TE2) from NJR Corporation/NJRC is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM4560MD(TE2) can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number 003986-NJM4560MD(TE2) 687-NJM4560MD(TE2)
Product Name Integrated Circuits(ICs) 10MHZ Operational Amplifier IC
Slew Rate 4 V/µs
Unlock Full Specs
to access all available technical data