Nisshinbo Micro Devices Inc. Instrumentation, Op Amps, Buffer Amps NJM4560M-TE1

Description
General Purpose Amplifier 2 Circuit 8-DMP
Request a Quote Datasheet
Description
General Purpose Amplifier 2 Circuit 8-DMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 2129-NJM4560M-TE1TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
2129-NJM4560M-TE1TR-ND
Instrumentation, Op Amps, Buffer Amps 2129-NJM4560M-TE1TR-ND
General Purpose Amplifier 2 Circuit 8-DMP

General Purpose Amplifier 2 Circuit 8-DMP

Buy Now Datasheet
Integrated Circuits(ICs) - 003987-NJM4560M-TE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
003987-NJM4560M-TE1
Integrated Circuits(ICs) 003987-NJM4560M-TE1
Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 003987-NJM4560M-TE1 Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.209", 5.30mm Width) Manufacturer Device Package: 8-DMP Number of Circuits: 2 Amplifier Type: General Purpose Slew Rate: 4 V/μs Gain Bandwidth Product: 10MHz Current - Input Bias: 40nA Voltage - Input Offset: 500μV Current - Supply: 4.3mA Voltage - Supply, Single/Dual (±): ±4 V ~ 18 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: NJR-Corporation-NJRC
Win Source Part Number: 003987-NJM4560M-TE1
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package: 8-DMP
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 4 V/μs
Gain Bandwidth Product: 10MHz
Current - Input Bias: 40nA
Voltage - Input Offset: 500μV
Current - Supply: 4.3mA
Voltage - Supply, Single/Dual (±): ±4 V ~ 18 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NJM4560M-TE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NJM4560M-TE1
Instrumentation, OP Amps, Buffer Amps NJM4560M-TE1
General Purpose Amplifier 2 Circuit 8-DMP

General Purpose Amplifier 2 Circuit 8-DMP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NJM4560M-TE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NJM4560M-TE1
Integrated Circuits (ICs) - Linear - Amplifiers NJM4560M-TE1
IC OPAMP GP 2 CIRCUIT 8DMP

IC OPAMP GP 2 CIRCUIT 8DMP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM4560M-TE1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NJM4560M-TE1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NJM4560M-TE1
IC OPAMP GP 2 CIRCUIT 8DMP

IC OPAMP GP 2 CIRCUIT 8DMP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NJM4560M-TE1 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NJM4560M-TE1
Instrumentation, OP Amps, Buffer Amps NJM4560M-TE1
IC OPAMP GP 2 CIRCUIT 8DMP

IC OPAMP GP 2 CIRCUIT 8DMP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NJM4560M-TE1
Operational Amplifiers - Op Amps NJM4560M-TE1
Operational Amplifiers - Op Amps Dual High Gain

Operational Amplifiers - Op Amps Dual High Gain

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 2129-NJM4560M-TE1TR-ND 003987-NJM4560M-TE1 NJM4560M-TE1 NJM4560M-TE1 NJM4560M-TE1 NJM4560M-TE1 NJM4560M-TE1
Product Name Instrumentation, Op Amps, Buffer Amps Integrated Circuits(ICs) Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Source Current (IS) 4.3 milliamps 4.3 milliamps 4.3 milliamps
Slew Rate 4 V/µs 4 V/µs 4.00E-6 V/µs 4 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.197"", 5.00mm Width)" SOIC; 8-SOIC (0.197\", 5.00mm Width) 8-SOIC (0.197, 5.00mm Width) Surface Mount
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD2721ESBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.2000 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers
Operational Amplifier IC - 687-CLC440AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1500 V/µs
Bandwidth 230 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Op Amps - 1897299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details