Nisshinbo Micro Devices Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM4560DX NJM4560DX

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 849915-NJM4560DX Features: Amplifier 2 Circuit Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 849915-NJM4560DX Features: Amplifier 2 Circuit Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM4560DX - 849915-NJM4560DX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM4560DX
849915-NJM4560DX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM4560DX 849915-NJM4560DX
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 849915-NJM4560DX Features: Amplifier 2 Circuit Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 849915-NJM4560DX
Features: Amplifier 2 Circuit
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now
Instrumentation, OP Amps, Buffer Amps - NJM4560DX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NJM4560DX
Instrumentation, OP Amps, Buffer Amps NJM4560DX
General Purpose Amplifier 2 Circuit 8-DIP

General Purpose Amplifier 2 Circuit 8-DIP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - NJM4560DX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NJM4560DX
Integrated Circuits (ICs) - Linear - Amplifiers NJM4560DX
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM4560DX - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NJM4560DX
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NJM4560DX
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 849915-NJM4560DX NJM4560DX NJM4560DX NJM4560DX
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM4560DX Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS
Source Current (IS) 4.3 milliamps 4.3 milliamps
VOS 0.5000 millivolts
IBIAS 0.0400 µA
GBW 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Special Purpose Amplifiers - 296-AMC1400DWLRCT-ND - DigiKey
Specs
Package Type SOIC; "8-SOIC (0.551"", 14.00mm Width)"
View Details
5 suppliers
Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers